ISO 3679

Determination of flash point Rapid equilibrium closed cup method

inactive
Buy Now
Organization: ISO
Publication Date: 1 April 2004
Status: inactive
Page Count: 26
ICS Code (Petroleum products in general): 75.080
ICS Code (Paints and varnishes): 87.040
scope:

This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum, and related products having closed cup flash points within the range of − 30 °C to 300 °C. When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable for the determination of the flash point of fatty acid methyl esters (FAME).

Document History

November 1, 2022
Determination of flash point – Method for flash no-flash and flash point by small scale closed cup tester
This document describes three procedures (A, B and C) covering determinations of flash no-flash and flash point. Rapid equilibrium procedures A and B are applicable to flash no-flash and flash point...
March 1, 2015
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method
This International Standard specifies procedures for flash point tests, within the temperature range of –30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...
ISO 3679
April 1, 2004
Determination of flash point Rapid equilibrium closed cup method
This International Standard specifies a method for the determination of the closed cup flash point of paints (including water-borne paints), varnishes, paint binders, adhesives, solvents, petroleum,...
January 1, 1983
Paints, Varnishes, Petroleum and Related Products - Determination of Flashpoint - Rapid Equilibrium Method Second Edition
A description is not available for this item.

References

Advertisement