NPFC - MIL-M-38510/107

MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 29 May 1989
Status: inactive
Page Count: 79
scope:

This specification covers the detail requirements for fixed output, monolithic silicon, positive voltage regulators. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete Part or Identifying Number (PIN) (see 6.6).

The device types shall be as shown in the following:

Device type Circuit Case outline letter 01 Voltage regulator, +5 volts at 1.5 amperes (maximum) X or Y (see table I) 02 Voltage regulator, +5 volts at 0.5 ampere X 03 Voltage regulator, +12 volts at 0.5 ampere X 04 Voltage regulator, +15 volts at 0.5 ampere X 05 Voltage regulator, +24 volts at 0.5 ampere X 06 Voltage regulator, +5 volts at 1.0 ampere Y 07 Voltage regulator, +12 volts at 1.0 ampere Y 08 Voltage regulator, +15 volts at 1.0 ampere Y 09 Voltage regulator, +24 volts at 1.0 ampere Y

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Case outline letter Case outline X See figure 1 Y See figure 2

Input voltage: Device types 01, 02, 03, 04, 06, 07, and 08 - - 35 V dc Device types 05 and 09 - - - - - - - - - - - - - 40 V dc Lead temperature (soldering, 60 seconds) - - - - - +300°C Storage temperature - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - +150°C 1/

(Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, AFSC, RADC/RBE-2, Griffiss AFB, NY 13441-5700; by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Input voltage range: Device type 01 - - - - - - - - - - - - - - - - - - +7.0 V dc to +25 V dc Device types 02 and 06 - - - - - - - - - - - - - - +8.0 V dc to +25 V dc Device types 03 and 07 - - - - - - - - - - - - - - +15 V dc to +32 V dc Device types 04 and 08 - - - - - - - - - - - - - - +18.5 V dc to +35 V dc Device types 05 and 09 - - - - - - - - - - - - - - +28 V dc to +38 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Linear, Positive, Voltage Regulators, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Linear, Positive, Voltage Regulators, Monolithic Silicon
A description is not available for this item.
December 6, 2013
Microcircuits, Linear, Positive, Voltage Regulators, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Linear, Positive, Voltage Regulators, Monolithic Silicon
This specification covers the detail requirements for fixed output, monolithic silicon, positive voltage regulators. Two product assurance classes and a choice of case outlines and lead finish are...
February 24, 2004
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
This specification covers the detail requirements for fixed output, monolithic silicon, positive voltage regulators. Two product assurance classes and a choice of case outlines and lead finish are...
March 20, 2001
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/107
May 29, 1989
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
This specification covers the detail requirements for fixed output, monolithic silicon, positive voltage regulators. Two product assurance classes and a choice of case outlines and lead finishes are...
December 20, 1985
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
September 21, 1983
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
June 23, 1982
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
March 10, 1980
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
November 15, 1979
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
March 7, 1979
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
April 25, 1978
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
February 14, 1978
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
November 15, 1977
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.
June 1, 1973
MICROCIRCUITS, LINEAR, POSITIVE, VOLTAGE REGULATORS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement