DLA - SMD-5962-85155 REV E
MICROCIRCUIT, MEMORY, BIPOLAR, PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 13 June 1996 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PAL16L8-20 16-input 8-output AND-OR invert gate array 02 PAL16R8-20 16-input 8-output registered AND-OR gate array 03 PAL16R6-20 16-input 6-output registered AND-OR gate array 04 PAL16R4-20 16-input 4-output registered AND-OR gate array 05 PAL16L8-30 16-input 8-output AND-OR invert gate array 06 PAL16R8-30 16-input 8-output registered AND-OR gate array 07 PAL16R6-30 16-input 6-output registered AND-OR gate array 08 PAL16R4-30 16-input 4-output registered AND-OR gate array 09 PAL16LB-15 16-input 8-output AND-OR invert gate array 10 PAL16R8-15 16-input 8-output registered AND-OR gate array 11 PAL16R6-15 16-input 6-output registered AND-OR gate array 12 PAL16R4-15 16-input 4-output registered AND-OR gate array 13 PAL16L8A-12 16-input B-output AND-OR invert gate array 14 PAL16R8A-12 16-input B-output registered AND-OR gate array 15 PAL16R6-12 16-input 6-output registered AND-OR gate array 16 PAL16R4-12 16-input 4-output registered AND-OR gate array 17 PAL16L8-10 16-input 8-output AND-OR invert gate array 18 PAL16R8-10 16-input 8-output registered AND-OR gate array 19 PAL16R6-10 16-input 6-output registered AND-OR gate array 20 PAL16R4-10 16-input 4-output registered AND-OD gate array 21 PAL16R8-7 16-input 8-output registered AND-OR gate array 22 PAL16R4-7 16-input 4-output registered AND-OD gate array
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 20-lead dual-in-line package CDIP1-T20 20-lead dual-in-line package S CDFP5-F20 1/ 20-lead flat package 2 CQCC1-N20 20-terminal square chip carrier package
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range 2/-------------------
Supply voltage range (VCC)------------------ 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)-------- 2.0 V dc Maximum low level input voltage (VIL) -------- 0.8 V dc Maximum high level output current (IOH) ------- −2.0 mA dc Maximum low level output current (IOL)-------- 12.0 mA dc Case operating temperature range------------- −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History