CSA - B127.1-M1977

Components for Use in Asbestos Cement Drain, Waste and Vent Systems

inactive
Organization: CSA
Publication Date: 1 September 1977
Status: inactive
Page Count: 23
scope:

This Standard covers asbestos cement (AC) pipe and pipe fittings, for use in drainage, waste and vent systems inside buildings and for building drains, and rain water leaders for roof drainage.

These requirements include specifications for materials, workman-ship, dimensions, flexural strength, crushing strength and joint tightness. Methods of marking ot indicate compliance with these requriments are included.

This Standard makes frequent reference to CGSB Standard 34-gp-22M, Pipe, Asbestos-Cement, Drain, which is hereinafter referred to as CGSB Standard 34-GP-22M.

 

Document History

July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
January 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
B127.1-M1977
September 1, 1977
Components for Use in Asbestos Cement Drain, Waste and Vent Systems
This Standard covers asbestos cement (AC) pipe and pipe fittings, for use in drainage, waste and vent systems inside buildings and for building drains, and rain water leaders for roof drainage....
Advertisement