CSA - B127.1-1999

Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 55
scope:

This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and for building drains and rain water leaders.

This Standard includes specifications for material, dimensions, flexural strength, crushing strength, chemical resistance, and joint tightness. Methods of marking to indicate compliance with these requirements are included. Recommended installation practice is given in Appendix A. suitability of material composition is given in Appendix B.

This Standard is written in SI units. Yard/pound values appearing in parentheses are for information only.

Document History

July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
B127.1-1999
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
July 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
January 1, 1999
Asbestos Cement Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers Type 1 (Class 3000) and Type 2 (Class 4000) asbestos cement (AC) pipe and pipe fittings and cast iron fittings for use in drainage, waste, and vent systems inside buildings and...
September 1, 1977
Components for Use in Asbestos Cement Drain, Waste and Vent Systems
This Standard covers asbestos cement (AC) pipe and pipe fittings, for use in drainage, waste and vent systems inside buildings and for building drains, and rain water leaders for roof drainage....

References

Advertisement