DIN EN ISO 13935-2

Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999); German version EN ISO 13935-2:1999

inactive
Organization: DIN
Publication Date: 1 April 1999
Status: inactive
Page Count: 10
ICS Code (Textile fabrics): 59.080.30

Document History

July 1, 2014
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:2014); German version EN ISO 13935-2:2014
Dieser Teil von ISO 13935 legt ein Verfahren zur Bestimmung der Höchstzugkraft von Nähten fest, bei dem die Kraft senkrecht zur Naht wirkt. Dieser Teil von ISO 13935 beschreibt das als...
September 1, 2013
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO/FDIS 13935-2:2013); German version FprEN ISO 13935-2:2013
A description is not available for this item.
DIN EN ISO 13935-2
April 1, 1999
Textiles - Seam tensile properties of fabrics and made-up textile articles - Part 2: Determination of maximum force to seam rupture using the grab method (ISO 13935-2:1999); German version EN ISO 13935-2:1999
A description is not available for this item.

References

Advertisement