DS/EN 27816-3/A1

Identification cards - Integrated circuits cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T = 1, asynchronous half duplex bloc transmission

inactive
Organization: DS
Publication Date: 29 July 1994
Status: inactive
Page Count: 20
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. AMENDMENT 1 contains an additional protocol type.

Document History

October 31, 1995
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 2: Revision of protocol type selection
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal.
DS/EN 27816-3/A1
July 29, 1994
Identification cards - Integrated circuits cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T = 1, asynchronous half duplex bloc transmission
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. AMENDMENT 1 contains an...
December 16, 1993
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal.
Advertisement