DS/EN 27816-3
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
inactive
| Organization: | DS |
| Publication Date: | 16 December 1993 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal.
Document History
October 31, 1995
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 2: Revision of protocol type selection
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal.
July 29, 1994
Identification cards - Integrated circuits cards with contacts - Part 3: Electronic signals and transmission protocols - Amendment 1: Protocol type T = 1, asynchronous half duplex bloc transmission
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal. AMENDMENT 1 contains an...
DS/EN 27816-3
December 16, 1993
Identification cards - Integrated circuit(s) cards with contacts - Part 3: Electronic signals and transmission protocols
This part of ISO/IEC 7816 specifies the power and signal structures, and information exchange between an integrated circuit(s) card and an interface device such as a terminal.