ASTM International - ASTM C1311-02
Standard Specification for Solvent Release Sealants
| Organization: | ASTM International |
| Publication Date: | 10 May 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification describes the properties of a one-component solvent release sealant for use in building construction. These sealants are generally formulated to withstand a maximum joint movement of 7.5 % in extension and 7.5 % in compression of the nominal joint width.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The committee with jurisdiction of this specification is not aware of any similar specification within ISO or any other organization.
abstract:
This specification describes the properties of one-component solvent release sealants for use in building construction. These sealants are generally formulated to withstand a specified maximum... View More
Document History