ASD-STAN - PREN 3512

Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for Bearing 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm

inactive
Organization: ASD-STAN
Publication Date: 1 September 1997
Status: inactive
Page Count: 9

Document History

March 31, 1999
Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for the Manufacture of Bearings 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.
PREN 3512
September 1, 1997
Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for Bearing 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL32 Hardened and Tempered Hollow Bars for Bearing 3,5 Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.
Advertisement