ASD-STAN PREN 3512
Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for the Manufacture of Bearings 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 31 March 1999 |
| Status: | active |
| Page Count: | 5 |
Document History
ASD-STAN PREN 3512
March 31, 1999
Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for the Manufacture of Bearings 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.
September 1, 1997
Aerospace Series Steel FE-PL1801 (100Cr6) Vacuum Induction Melted and Consumable Electrode Remelted Hardened and Tempered Hollow Bars for Bearing 3,5 mm Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.
March 1, 1988
Aerospace Series Steel FE-PL32 Hardened and Tempered Hollow Bars for Bearing 3,5 Less Than or Equal to a Less Than or Equal to 55 mm
A description is not available for this item.