DS/EN ISO 6506-2

Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines

inactive
Organization: DS
Publication Date: 19 January 2006
Status: inactive
Page Count: 26
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It specifies a direct method for checking the main functions of machine operation and an indirect method suitable for the overall checking of the machine . The indirect method may be used independently for periodic routine checking of machine operation while in service. If a testing machine is also to be used for other methods of hardness testing, it shall be verified independently for each method. This part of ISO 6506 is also applicable to portable hardness testing machines.

Document History

January 2, 2019
Metallic materials – Brinell hardness test – Part 2: Verification and calibration of testing machines (ISO 6506-2:2017)
ISO 6506-2:2017 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1 and also specifies when these two types...
October 7, 2014
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two...
DS/EN ISO 6506-2
January 19, 2006
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It specifies a direct method for...
August 30, 2000
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO 6506-2:1999)
This part of EN ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It describes a direct method for...
Metallic materials – Brinell hardness test – Part 2: Verification and calibration of testing machines (ISO/DIS 6506-2:2023)
ISO 6506-2:2017 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1 and also specifies when these two types...
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO/FDIS 6506-2:2014)
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two...
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO/DIS 6506-2:2013)
A description is not available for this item.
Advertisement