DS/EN ISO 6506-2

Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines

inactive
Organization: DS
Publication Date: 7 October 2014
Status: inactive
Page Count: 26
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two types of verification has to be performed. The direct verification involves checking that individual machine performance parameters fall within specified limits whereas the indirect verification utilizes hardness measurements of reference blocks, calibrated in accordance with ISO 6506-3, to check the machine's overall performance.

Document History

January 2, 2019
Metallic materials – Brinell hardness test – Part 2: Verification and calibration of testing machines (ISO 6506-2:2017)
ISO 6506-2:2017 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1 and also specifies when these two types...
DS/EN ISO 6506-2
October 7, 2014
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two...
January 19, 2006
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It specifies a direct method for...
August 30, 2000
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO 6506-2:1999)
This part of EN ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. It describes a direct method for...
Metallic materials – Brinell hardness test – Part 2: Verification and calibration of testing machines (ISO/DIS 6506-2:2023)
ISO 6506-2:2017 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1 and also specifies when these two types...
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO/FDIS 6506-2:2014)
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506-1, and also specifies when these two...
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines (ISO/DIS 6506-2:2013)
A description is not available for this item.
Advertisement