DLA - SMD-5962-89548 REV A
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, DUAL, LOW NOISE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 10 June 1992 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices.
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 HA-5102 Dual, low-noise, operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Voltage between +V and −V terminals- - - - - - - - - - - - 40 V dc Differential input voltage - - - - - - - - - - - - - - - - 7.0 V dc Voltage at either input terminal - - - - - - - - - - - - - +V to −V Peak output current - - - - - - - - - - - - - - - - - - - Indefinite 1/ Storage temperature range- - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD): Case G - - - - - - - - - - - - - - - - - - - - - - - - 1.0 W 2/ Case P - - - - - - - - - - - - - - - - - - - - - - - - 1.22 W 2/ Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 1.36 W 2/ Lead temperature (soldering, 10 seconds) - - - - - - - - - +275°C Thermal resistance, junction-to-case (θJC) - - - - - - - - See MIL-N-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - - - - 101°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - 82°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - - - 74°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Case G = 10 mW/°C
Case P = 12.2 mW/°C
Case 2 = 13.6 mW/°C
Positive supply voltage range (+V) - - - - - - - - - - - - - - +5.0 V dc to +15 V dc Negative supply voltage range (−V) - - - - - - - - - - - - - - −5.0 V dc to −15 V dc Common mode input voltage (VCM)- - - - - - - - - - - - - - - - ≤ (+V - - −V)/2 Load resistance (RL) - - - - - - - - - - - - - - - - - - - - - 2.0 kΩ Ambient operating temperature range (TA) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History