DLA - SMD-5962-98515

MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 November 1997
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TL082 Dual JFET-input operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Positive supply voltage (+VS)..............................................+18V Negative supply voltage (−VS)..............................................−18V Differential input voltage.................................................±30V 3/ Input voltage (VIN)........................................................±15 V 4/ Duration of output short circuit...........................................Unlimited 5/ Total power dissipation (PD)...............................................680 mW 6/ Junction temperature (TJ)..................................................+150°C Storage temperature range..................................................−65°C to +150°C Case temperature for 60 seconds (case 2 only)..............................260°C Lead temperature 1.6 mm (1/16 inch) from case for 60 seconds...............+300°C Thermal resistance junction-to-case (ΘJC)..................................See MIL-STD-1835

Positive supply voltage (+VS)..............................................+15V Negative supply voltage (−VS)..............................................−15V Ambient operating temperature range (TA)...................................−55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 4, 2018
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 6, 2011
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER,MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 2, 2006
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 28, 2001
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1998
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-98515
November 4, 1997
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
Advertisement