DLA - SMD-5962-98515 REV C

MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 2006
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 4, 2018
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 6, 2011
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER,MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-98515 REV C
October 2, 2006
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
December 28, 2001
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 1, 1998
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 4, 1997
MICROCIRCUIT, LINEAR, DUAL JFET-INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement