DLA - SMD-5962-93153
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 May 1993 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RNA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 4k × 9 dual port CMOS SRAM 35 ns 02 4k × 9 dual port CMOS SRAM 25 ns 03 4k × 9 dual port CMOS SRAM 20 ns
The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X See figure 1 68 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc DC output current - - - - - - - - - - - - - - - - - - 50 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 2.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case X - - - - - - - - - - - - - - - - - - - - - - 10°C/W 3/ Junction temperature (TJ) - - - - - - - - - - - - - - +150°C 4/
Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage range (VIH) - - - - - - - - - 2.2 V dc to 6.0 V dc Low level input voltage range (VIL) - - - - - - - - - −0.5 V dc to +0.8 V dc 5/ Case operating temperature range (TC) - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - 6/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History