DLA - SMD-5962-93153 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 May 2006
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 11, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
April 3, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-93153 REV B
May 16, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 15, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
A description is not available for this item.
May 19, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 4K X 9 DUAL PORT, STATIC RANDOM ACCESS MEMORY (SRAM), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement