DLA - SMD-5962-87792 REV A

MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 December 1991
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10558 Quad 2-input multiplexer, noninverting

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VCC = 0.0 V) - - - - - - −8.0 V dc to 0.0 V dc Input voltage range (VCC = 0.0 V) - - - - - - 0.0 V dc to −5.2 V dc Output current (IOUT): Continuous - - - - - - - - - - - - - - - - - 50 mA Surge - - - - - - - - - - - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - +300°C Junction temperature (TJ)- - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - 319 mW Thermal resistance, junction-to-case (θJC) - - See MIL-M-38510, appendix C

Supply voltage (VEE) - - - - - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Ambient operating temperature range (TA) - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - −1.105 V TA = +125°C- - - - - - - - - - - - - - - - - −1.000 V TA = −55°C - - - - - - - - - - - - - - - - - −1.255 V Maximum low-level input voltage (VIL): TA = +25°C - - - - - - - - - - - - - - - - - −1.475 V TA = +125°C- - - - - - - - - - - - - - - - - −1.400 V TA = −55°C - - - - - - - - - - - - - - - - - −1.510 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 13, 2022
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 22, 2017
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 8, 2011
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 9, 2005
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87792 REV A
December 10, 1991
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 3, 1988
MICROCIRCUIT, DIGITAL, ECL MULTIPLEXER MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement