DS/EN 1893

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties

inactive, Most Current
Organization: DS
Publication Date: 26 May 2005
Status: inactive
Page Count: 19
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at atmospheric pressure.

Document History

DS/EN 1893
May 26, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties
This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at...

References

Advertisement