DS/EN ISO 14574

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013)

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 April 2016
Status: active
Page Count: 28
ICS Code (Advanced ceramics): 81.060.30
scope:

ISO 14574:2013 specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. ISO 14574:2013 applies to all ceramic matrix composites with a continuous fibre reinforcement, unidirectional (1D), bi-directional (2D), and tri-directional (xD, with 2 < x ≤ 3), loaded along one principal axis of reinforcement.

Document History

DS/EN ISO 14574
April 26, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at high temperature - Determination of tensile properties (ISO 14574:2013)
ISO 14574:2013 specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000 °C. ISO...

References

Advertisement