DS/EN 1892

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of tensile properties

inactive, Most Current
Organization: DS
Publication Date: 26 May 2005
Status: inactive
Page Count: 23
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000°C under vacuum or a gas atmosphere which is inert to the material under test.

Document History

DS/EN 1892
May 26, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of tensile properties
This document specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2 000°C under vacuum or...

References

Advertisement