ETSI - PRETS 300 505
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 17 |
scope:
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM 11.10.
Document History
January 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
A description is not available for this item.
July 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this European Telecommunication Standard (ETS) is to define Mobile Station (MS) features and to classify them according to their type and whether they are mandatory or optional. The MS...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this European Telecommunication Standard (ETS) is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07 Version 4.7.0) Second Edition
The purpose of this European Telecommunication Standard (ETS) is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS...
PRETS 300 505
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...