ETSI - PRETS 300 505

European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 17
scope:

The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this Specification do not represent an exhaustive list. Those MS features which are subject to Type Approval are described in GSM 11.10.

Document History

January 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
A description is not available for this item.
July 1, 1997
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this European Telecommunication Standard (ETS) is to define Mobile Station (MS) features and to classify them according to their type and whether they are mandatory or optional. The MS...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this European Telecommunication Standard (ETS) is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07 Version 4.7.0) Second Edition
The purpose of this European Telecommunication Standard (ETS) is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...
PRETS 300 505
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Mobile Stations (MS) Features (GSM 02.07)
The purpose of this specification is to define mobile station features and to classify them according to their type and whether they are mandatory or optional. The MS features detailed in this...

References

Advertisement