DS/EN 300019-1-0 V2.1.2

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-0: Classification of environmental conditions; Introduction

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The purpose of the present document is to select class(es) of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the equipment, are included. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The purpose of the present document is to form a general overview of Part 1. ETR 035 [1] should be used in conjunction with all parts of EN 300 019 series. It gives an introduction to the main concepts of environmental engineering, the purpose and use of environmental classes and the corresponding test philosophy.

Document History

DS/EN 300019-1-0 V2.1.2
November 17, 2005
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-0: Classification of environmental conditions; Introduction
The purpose of the present document is to select class(es) of environmental conditions and their severities to which equipment may be exposed. Only severe conditions, which may be harmful to the...

References

Advertisement