DS/ETS 300019-1-0
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-0: Classification of environmental conditions - Introduction
inactive, Most Current
| Organization: | DS |
| Publication Date: | 27 July 1994 |
| Status: | inactive |
| ICS Code (Telecommunications in general): | 33.020 |
| ICS Code (Environmental testing): | 19.040 |
scope:
The purpose of part 1 of this ETS is to define the classes of environmental conditions and severities to which equipment may be exposed at specified locations. The severities specified are those which will have a low probability of being exceeded - generally less than 1%. The purpose of sub-part 1-0 is to form a general overview of Part 1.
Document History
DS/ETS 300019-1-0
July 27, 1994
Equipment Engineering (EE) - Environmental conditions and environmental tests for telecommunications equipment - Part 1-0: Classification of environmental conditions - Introduction
The purpose of part 1 of this ETS is to define the classes of environmental conditions and severities to which equipment may be exposed at specified locations. The severities specified are those...