FORD WSS-M4D939-A1

POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 July 2006
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.

Document History

October 11, 2018
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
March 25, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
FORD WSS-M4D939-A1
July 20, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
April 4, 2000
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33 % TALC FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 33 % talc filled injection molding compound based on 25 % min recycled polypropylene homopolymer from post consumer sources.
November 8, 1999
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 30 % MINERAL FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 30 % talc filled injection molding compound based on 25 % min recycled polypropylene homopolymer from post consumer sources.
June 22, 1999
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33 % TALC - FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
A description is not available for this item.

References

Advertisement