FORD - WSS-M4D939-A1
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33 % TALC - FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
inactive
| Organization: | FORD |
| Publication Date: | 22 June 1999 |
| Status: | inactive |
| Page Count: | 7 |
Document History
October 11, 2018
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
March 25, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
July 20, 2006
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33% TALC FILLED, 25% MIN RECYCLED CONTENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 33% talc filled injection molding compound based on 25% min recycled polypropylene homopolymer from post consumer sources.
April 4, 2000
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33 % TALC FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 33 % talc filled injection molding compound based on 25 % min recycled polypropylene homopolymer from post consumer sources.
November 8, 1999
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 30 % MINERAL FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a 30 % talc filled injection molding compound based on 25 % min recycled polypropylene homopolymer from post consumer sources.
WSS-M4D939-A1
June 22, 1999
POLYPROPYLENE (PP) HOMOPOLYMER, HEAT STABILIZED, 33 % TALC - FILLED, 25 % MIN RECYCLED CONTENT MOLDING COMPOUND
A description is not available for this item.