NAVISTAR - TMS 7110
Encapsulated or Molded Product Badges
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the application and performance requirements of the completed assembly, and general requirements for the individual components.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
Description
Type 1
Type 1 is a zinc die cast plate, an aluminum screen-printed graphic, and a poured urethane lens.
Note: Existing drawings that specify TMS-7110 without referring to Type, Type 1 will be supplied.
Type 2
Type 2 consists of an injection-molded plastic plate with an acrylic second surface printed lens.
Type 3
Type 3 consists of an injection molded plastic plate with chrome finish and no lens.
Type 4
Type 4 is an injection molded plastic plate with painted and/or hot-stamped finish and no lens.
Type 5
Type 5 consists of an injection molded plastic plate, a metalized layer with a printed PVC layer, and a weather resistant polyurethane coating.
Document History