NAVISTAR - TMS 7110
Encapsulated or Molded Product Badges
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the application and performance requirements of the completed assembly, and general requirements for the individual components.
Description
Type 1
Type 1 is a zinc die cast plate, an aluminum screen-printed graphic, and a poured urethane lens.
Note: Existing drawings that specify TMS-7110 without referring to Type, Type 1 will be supplied.
Type 2
Type 2 consists of an injection-molded plastic plate with an acrylic second surface printed lens.
Type 3
Type 3 consists of an injection molded plastic plate with chrome finish and no lens.
Type 4
Type 4 is an injection molded plastic plate with painted and/or hot-stamped finish and no lens.
Document History