DLA - SMD-5962-89862

MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, MICROPROCESSOR COMPATIBLE, DIGITAL TO ANALOG CONVERTER

inactive
Organization: DLA
Publication Date: 18 August 1992
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS9378TB 16-bit D/A converter, (16-bit linearity) 02 HS9378SB 16-bit D/A converter, (15-bit linearity)

The case outline(s) shall be as designated MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X CDIP2-T28 28 Dual-in-line

Positive supply voltage (VCC) . . . . . . . . . . . . . . . +17 V dc Negative supply voltage (VEE) . . . . . . . . . . . . . . . −22 V dc Logic inputs to logic ground . . . . . . . . . . . . . . . 5.7 V dc Analog inputs to analog ground: Pins 10 and 12. . . . . . . . . . . . . . . . . . . . . . VEE to VCC Pin 11 . . . . . . . . . . . . . . . . . . . . . . . . . −9.0 V dc to +VCC Pin 13 . . . . . . . . . . . . . . . . . . . . . . . . . ±0.1 V dc Output voltage (VOUT) . . . . . . . . . . . . . . . . . . . Indefinite short circuit to GND Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds). . . . . . . . . . +300°C Power dissipation (PD). . . . . . . . . . . . . . . . . . . 600 mW Thermal resistance, junction-to-case (θJC): Case X . . . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . +150°C

Positive supply voltage range. . . . . . . . . . . . . . . +14.25 V dc to +15.75 V dc Negative supply voltage range. . . . . . . . . . . . . . . −14.25 V dc to −15.75 V Case operating temperature range (TC). . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

May 1, 2006
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, MICROPROCESSOR COMPATIBLE, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
SMD-5962-89862
August 18, 1992
MICROCIRCUIT, HYBRID, LINEAR, 16-BIT, MICROPROCESSOR COMPATIBLE, DIGITAL TO ANALOG CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...

References

Advertisement