DS/ISO/IEC 13522-5

Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 June 2000
Status: active
Page Count: 74
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of simple client/server interactive multimedia applications, eg (Near) Video on Demand applications, navigation and browsing applications. The scope excludes any standardisation of models, services, systems, protocols or applications that are likely to make use of MHEG-5 objects.

Document History

DS/ISO/IEC 13522-5
June 15, 2000
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications
This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of...
October 10, 1997
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications
This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of...
Advertisement