DS/ISO/IEC 13522-5

Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications

active
Organization: DS
Publication Date: 10 October 1997
Status: active
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of simple client/server interactive multimedia applications, eg (Near) Video on Demand applications, navigation and browsing applications. The scope excludes any stanardisation of models, services, systems, protocols or applications that are likely to make use of MHEG-5 objects.

Document History

June 15, 2000
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications
This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of...
DS/ISO/IEC 13522-5
October 10, 1997
Information technology - Coding of multimedia and hypermedia information - Part 5: Support for base-level interactive applications
This part of ISO/IEC 13522 specifies semantics and final-form interchange syntax for MHEG-5 objects, based on concepts defined in ISO/IEC 13522-1. These objects are intended for use in the domain of...
Advertisement