DS/EN 60928+A2
A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
inactive
| Organization: | DS |
| Publication Date: | 10 October 1994 |
| Status: | inactive |
| ICS Code (Fluorescent lamps. Discharge lamps): | 29.140.30 |
scope:
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 81 and other tubular fluorescent lamps for high-frequency operation.
Document History
December 23, 1999
Auxiliaries for lamps - A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...
July 27, 1995
A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...
DS/EN 60928+A2
October 10, 1994
A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...