DS/EN 60928/A1

Auxiliaries for lamps - A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements

inactive, Most Current
Organization: DS
Publication Date: 23 December 1999
Status: inactive
Page Count: 4
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated with tubular fluorescent lamps as specified in IEC 60081 and other tubular fluorescent lamps for high-frequency operation.

Document History

DS/EN 60928/A1
December 23, 1999
Auxiliaries for lamps - A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...
July 27, 1995
A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...
October 10, 1994
A.C. supplied electronic ballasts for tubular fluorescent lamps - General and safety requirements
Specifies general and safety requirements for electronic ballasts for use on a.c. supplies up to 1000 V at 50 Hz or 60 Hz with operating frequencies deviating from the supply frequency, associated...
Advertisement