DS/IEC 68-2-28
Environmental testing. Part 2: Tests - Guidance for damp heat tests
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | inactive |
| ICS Code (Environmental testing): | 19.040 |
scope:
The standard deals with the ability of electrotechnical products to withstand the stresses ocurring in a climate of high relative humidity, with special regard to variations of electrical and mechanical characteristic.
Document History
DS/IEC 68-2-28
July 8, 1991
Environmental testing. Part 2: Tests - Guidance for damp heat tests
The standard deals with the ability of electrotechnical products to withstand the stresses ocurring in a climate of high relative humidity, with special regard to variations of electrical and...
January 1, 1981
EN= Basic environmental testing procedures - Part 2: Tests - Guidance for damp heat tests
The standard gives a quidance for the test engineer and for the specification writer on which type of test, and which se verity, should be specified for particular applications. To be used with...