DS/IEC 68-2-28

EN= Basic environmental testing procedures - Part 2: Tests - Guidance for damp heat tests

inactive
Organization: DS
Publication Date: 1 January 1981
Status: inactive
scope:

The standard gives a quidance for the test engineer and for the specification writer on which type of test, and which se verity, should be specified for particular applications. To be used with Publications 68-2-3 and 68-2-4

Document History

July 8, 1991
Environmental testing. Part 2: Tests - Guidance for damp heat tests
The standard deals with the ability of electrotechnical products to withstand the stresses ocurring in a climate of high relative humidity, with special regard to variations of electrical and...
DS/IEC 68-2-28
January 1, 1981
EN= Basic environmental testing procedures - Part 2: Tests - Guidance for damp heat tests
The standard gives a quidance for the test engineer and for the specification writer on which type of test, and which se verity, should be specified for particular applications. To be used with...
Advertisement