DS/ETS 300332
Satellite Earth Stations and Systems (SES) - Transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) used for communications operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands
active, Most Current
| Organization: | DS |
| Publication Date: | 3 December 1997 |
| Status: | active |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of transmit-only or transmit-and-receive
Document History
DS/ETS 300332
December 3, 1997
Satellite Earth Stations and Systems (SES) - Transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) used for communications operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs)...
October 31, 1995
Satellite Earth Stations and Systems (SES) - Transmit/receive Very Small Aperture Terminals (VSATs) used for data communications operating in the the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands
This ETS provides specifications for the standardisation of the characteristics of transmit/receive VSATs operating as part of a satellite network used for the distribution and/or exchange of data...