DS/ETS 300332

Satellite Earth Stations and Systems (SES) - Transmit/receive Very Small Aperture Terminals (VSATs) used for data communications operating in the the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands

inactive
Organization: DS
Publication Date: 31 October 1995
Status: inactive
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30
scope:

This ETS provides specifications for the standardisation of the characteristics of transmit/receive VSATs operating as part of a satellite network used for the distribution and/or exchange of data between users. In such a network a Centralised Control and Monitoring Function (CCMF) is responsible for the monitoring and control of remote VSATs.

Document History

December 3, 1997
Satellite Earth Stations and Systems (SES) - Transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs) used for communications operating in the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands
This European Telecommunication Standard (ETS) provides specifications for the standardization of the characteristics of transmit-only or transmit-and-receive Very Small Aperture Terminals (VSATs)...
DS/ETS 300332
October 31, 1995
Satellite Earth Stations and Systems (SES) - Transmit/receive Very Small Aperture Terminals (VSATs) used for data communications operating in the the Fixed Satellite Service (FSS) 6 GHz and 4 GHz frequency bands
This ETS provides specifications for the standardisation of the characteristics of transmit/receive VSATs operating as part of a satellite network used for the distribution and/or exchange of data...
Advertisement