BSI - BS 587

Motor Starters and Controllers

inactive
Buy Now
Organization: BSI
Publication Date: 20 February 1957
Status: inactive
Page Count: 40
ICS Code (Components for rotating machines): 29.160.10
scope:

Hand operated and automatic types used with a.c. and d.c. motors of rated voltages up to 11 kV a.c. and 650 V d.c. Resistors, auto-transformers and similar associated equipment. Ratings, sizes, design and construction, temperature rise limits, type and routine tests, resistor duty ratings. Appendices on temperature measurement clearance and creepage distances, resistor duty cycles, maximum starting times.

Document History

BS 587
February 20, 1957
Motor Starters and Controllers
Hand operated and automatic types used with a.c. and d.c. motors of rated voltages up to 11 kV a.c. and 650 V d.c. Resistors, auto-transformers and similar associated equipment. Ratings, sizes,...

References

Advertisement