BSI - BS 787-1

Specification for Mining type flameproof gate-end boxes - Part 1: Gate-end boxes for direct-on-line motor starting (for use on 3-phase a.c. circuits up to 650 V)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 20 March 1969
Status: active
Page Count: 22
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

For boxes with a range of three current ratings, having air-break electrically operated contactor which, with associated equipment, provides for control and protection of coalface machinery. Design and construction; attachment of cables; coupling of units; means of isolation; main contactor; test methods.

Document History

BS 787-1
March 20, 1969
Specification for Mining type flameproof gate-end boxes - Part 1: Gate-end boxes for direct-on-line motor starting (for use on 3-phase a.c. circuits up to 650 V)
For boxes with a range of three current ratings, having air-break electrically operated contactor which, with associated equipment, provides for control and protection of coalface machinery. Design...

References

Advertisement