BSI - BS 159
Specification for High-Voltage Busbars and Busbar Connections
active, Most Current
Buy Now
Organization: | BSI |
Publication Date: | 28 February 1992 |
Status: | active |
Page Count: | 16 |
ICS Code (Wires): | 29.060.10 |
scope:
Requirements for busbars and busbar connections which are components of a.c. high voltage electrical systems (above 1 kV), composed of metal, with air, oil, gas, solid or semi-solid insulation.
Document History
BS 159
February 28, 1992
Specification for High-Voltage Busbars and Busbar Connections
Requirements for busbars and busbar connections which are components of a.c. high voltage electrical systems (above 1 kV), composed of metal, with air, oil, gas, solid or semi-solid insulation.
September 30, 1957
Busbars and Busbar Connections
For currents of 200 A and above, voltages up to 275 kV. Busbars of copper or aluminium, with principal insulation; air, oil, solid, semi-solid materials, primarily for a.c. power switchgear; but...