BSI - BS 159

Busbars and Busbar Connections

inactive
Buy Now
Organization: BSI
Publication Date: 30 September 1957
Status: inactive
Page Count: 37
ICS Code (Wires): 29.060.10
scope:

For currents of 200 A and above, voltages up to 275 kV. Busbars of copper or aluminium, with principal insulation; air, oil, solid, semi-solid materials, primarily for a.c. power switchgear; but applicable in part to d.c. busbars, and to similar a.c. and d.c. connections between items not switchgear. Current ratings based on temperature rise above ambient; clearances for different types in detail; no cross-sectional dimensions. Appendices on: information on selection, temperature measurement, insulati on co-ordination, jointing practice.

Document History

February 28, 1992
Specification for High-Voltage Busbars and Busbar Connections
Requirements for busbars and busbar connections which are components of a.c. high voltage electrical systems (above 1 kV), composed of metal, with air, oil, gas, solid or semi-solid insulation.
BS 159
September 30, 1957
Busbars and Busbar Connections
For currents of 200 A and above, voltages up to 275 kV. Busbars of copper or aluminium, with principal insulation; air, oil, solid, semi-solid materials, primarily for a.c. power switchgear; but...
Advertisement