ASTM International - ASTM A225/A225M-12

Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels.

1.2 Plates under this specification are available in two grades having different strength levels as follows:

GradeTensile Strength, ksi [MPa]
C105-135 [725-930]
D
3 in. [75 mm] and under 80-105 [550-725]
Over 3 in. [75 mm]75-100 [515-690]

1.3 The maximum thickness of plates is limited only by the capacity of the chemical composition to meet the specified mechanical property requirements; however, current mill practice normally limits Grade C to 0.58 in. [15 mm] maximum and Grade D to 6 in. [150 mm] maximum.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. Plates that shall be used are of Grades C and D and their... View More

Document History

September 1, 2022
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification2 covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification2 covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades...
ASTM A225/A225M-12
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Plates under this specification are available in two grades...
September 10, 1999
Standard Specification for Pressure Vessel Plates, Alloy Steel, Manganese-Vanadium-Nickel
1.1 This specification covers manganese-vanadium-nickel alloy steel plates intended primarily for welded layered pressure vessels. 1.2 Material under this specification is available in two grades...
Advertisement