CEN - EN 10303
Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies
inactive
| Organization: | CEN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Steels with special magnetic properties): | 77.140.40 |
Document History
October 1, 2015
Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies
This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and...
EN 10303
March 1, 2001
Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies
A description is not available for this item.