CEN - EN 10303

Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies

active, Most Current
Organization: CEN
Publication Date: 1 October 2015
Status: active
Page Count: 28
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels with special magnetic properties): 77.140.40
scope:

This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and of thin grain-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm and 0,18 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics and tolerances and technological characteristics, as well as inspection procedure.

This European Standard applies to magnetic steel strip and sheet supplied in the finally annealed condition in coils and intended for the construction of magnetic circuits used at frequencies equal to or higher than 100 Hz.

Document History

EN 10303
October 1, 2015
Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies
This European Standard defines the grades of thin non-oriented magnetic steel strip and sheet in nominal thicknesses of 0,05 mm, 0,10 mm, 0,15 mm, 0,20 mm, 0,25 mm, 0,27 mm, 0,30 mm and 0,35 mm, and...
March 1, 2001
Thin Magnetic Steel Sheet and Strip for Use at Medium Frequencies
A description is not available for this item.

References

Advertisement