NPFC - MIL-STD-1450

LUBRICATION OF FIRE CONTROL INSTRUMENTS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 2 August 1968
Status: active
Page Count: 6
scope:

- This standard describes the methods of lubricating fire control instruments during final assembly or component sub-assembly.

- Lubrication shall be in accordance with Method 1 or 2 as designated on the applicable drawing or design document. The selection of the lubrication method is determined by the nature of the parts, their location and the materials, as follows:

Use Method 1 for - Lubrication of bearing and mating surfaces where degradation of optical, electrical or physical properties of the system may result from contact with the lubricant or its volatile products, or incompatible plastic parts; for lubrication of certain rubber parts such as O-rings or other seals.

Use Method 2 for - Normal lubrication purposes as applied to gears, bearings and other moving parts, where contamination of a critical optical surface, or an incompatible plastic or rubber material is considered remote.

- Lubrication of fire control instruments and equipment in accordance with this standard is intended to insure their proper operation under adverse environmental conditions for the maximum possible maintenance-free duration. This standard is intended to cover only general lubrication methods applicable to sliding, rolling, or rotating movements, and rubber seals normally encountered in precision fire control instrument design. It does not cover extremely delicate applications such as watches and clocks; heavy duty mechanisms such as generating units, trailers, etc.; self-lubricated bearings and special systems utilizing dry-film or powder lubricants.

Document History

October 10, 2013
Lubrication Of Fire Control Instruments
A description is not available for this item.
March 11, 1998
LUBRICATION OF FIRE CONTROL INSTRUMENTS
A description is not available for this item.
December 14, 1990
LUBRICATION OF FIRE CONTROL INSTRUMENTS
A description is not available for this item.
MIL-STD-1450
August 2, 1968
LUBRICATION OF FIRE CONTROL INSTRUMENTS
- This standard describes the methods of lubricating fire control instruments during final assembly or component sub-assembly. - Lubrication shall be in accordance with Method 1 or 2 as designated...

References

Advertisement