DLA - SMD-5962-94575 REV D

MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 October 1997
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 UCC1806 Dual output, pulse width modulator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (low impedance) ........................ +15.0 V Supply current (high impedance) ....................... +25.0 mA OUTPUT supply voltage ................................. +18 V OUTPUT current, continuous source or sink.............. ±200 mA OUTPUT current, gate drive............................. ±500 mA Analog input voltage .................................. −0.3 V to +VIN + 0.3 V SYNC output current ................................... ±30 mA Error amplifier output current (COMP pin) ............. +10 mA is self limiting Power dissipation (PD) at TA < +25° C ................. 1.0 W Storage temperature range.............................. −65°C to +150°C Lead temperature (soldering, 10 seconds)............... +300°C Thermal resistance, junction-to-case (ΘJC)............. See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case E ............................................... 110°C/W Case 2 ............................................... 70°C/W

Supply voltage ........................................ +12.0 V Ambient operating temperature range (TA)............... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 7, 2022
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
December 2, 2011
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 31, 2004
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-94575 REV D
October 22, 1997
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 16, 1997
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 7, 1997
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 12, 1994
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 11, 1994
MICROCIRCUIT, LINEAR, LOW POWER, DUAL OUTPUT, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement