GMW11

Electrogalvanized Coatings for Sheet Steel

inactive
Buy Now
Organization: GMW
Publication Date: 1 April 2004
Status: inactive
Page Count: 10
scope:

1 Scope

This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an electroplating process. The sheet steel substrate may be either cold or hot rolled low carbon, rephosphorized, solid solution strengthened, bake-hardenable, high strength low alloy or dual phase steel. Additional requirements or agreements shall be specified by the local business units (e.g., NAO, Opel ITDC, GM do Brazil, Holden Ltd., etc.)

Document History

March 1, 2019
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
October 1, 2014
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
May 1, 2009
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
July 1, 2008
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
January 1, 2008
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
GMW11
April 1, 2004
Electrogalvanized Coatings for Sheet Steel
1 Scope This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
October 1, 2000
Electrogalvanized Coatings for Sheet Steel
1 Scope This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy elec-trogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
October 1, 1998
Electrogalvanized Coated Sheet Steel
1 Scope This material specification covers the requirements for sheet steel base metals which are subsequently electrolytically pure zinc or zinonickel alloy coated (electrogalvanized) on one or both...

References

Advertisement