GMW11

Electrogalvanized Coatings for Sheet Steel

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2000
Status: inactive
Page Count: 9
scope:

1 Scope

This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy elec-trogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an electroplating process. The substrate may be either cold or hot rolled sheet steel. Additional requirements or agree-ments shall be specified by the local business units (e.g., GMNA, Opel ITDC, GM do Brazil, Holden Ltd., etc.).

Document History

March 1, 2019
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
October 1, 2014
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
May 1, 2009
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
July 1, 2008
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
January 1, 2008
Electrogalvanized Coatings for Sheet Steel
This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
April 1, 2004
Electrogalvanized Coatings for Sheet Steel
1 Scope This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy electrogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
GMW11
October 1, 2000
Electrogalvanized Coatings for Sheet Steel
1 Scope This standard covers the requirements for both one and two side pure zinc and zinc nickel alloy elec-trogalvanized coatings. These coatings are applied to a sheet steel substrate utilizing an...
October 1, 1998
Electrogalvanized Coated Sheet Steel
1 Scope This material specification covers the requirements for sheet steel base metals which are subsequently electrolytically pure zinc or zinonickel alloy coated (electrogalvanized) on one or both...

References

Advertisement